multicomp PRO Switch, Toggle, 3Pdt, 5A, 120V; Switch Operation Multicomp Pro 1M31T1B5M1QE

Description
SWITCH, TOGGLE, 3PDT, 5A, 120V; Switch Operation:On-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:1M31 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, 3PDT, 5A, 120V; Switch Operation:On-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:1M31 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 3Pdt, 5A, 120V; Switch Operation Multicomp Pro - 95M4614 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 3Pdt, 5A, 120V; Switch Operation Multicomp Pro
95M4614
Switch, Toggle, 3Pdt, 5A, 120V; Switch Operation Multicomp Pro 95M4614
SWITCH, TOGGLE, 3PDT, 5A, 120V; Switch Operation:On-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:1M31 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes

SWITCH, TOGGLE, 3PDT, 5A, 120V; Switch Operation:On-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:1M31 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 95M4614
Product Name Switch, Toggle, 3Pdt, 5A, 120V; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications 3PDT
Unlock Full Specs
to access all available technical data

Similar Products

Light Switches - 1752888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 10 amps
View Details
Split Trim Typical Dimensions - SPT - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Process Sealed Subminiature Toggle - A11AB-GC - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details