multicomp PRO Switch, Toggle, Spdt, 100Ma, 20V; Switch Operation Multicomp Pro 1AS2T2B4M2RE

Description
SWITCH, TOGGLE, SPDT, 100mA, 20V; Switch Operation:On-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:1AS2 Series; Contact Current Max:100mA; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPDT, 100mA, 20V; Switch Operation:On-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:1AS2 Series; Contact Current Max:100mA; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 100Ma, 20V; Switch Operation Multicomp Pro - 95M0492 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 100Ma, 20V; Switch Operation Multicomp Pro
95M0492
Switch, Toggle, Spdt, 100Ma, 20V; Switch Operation Multicomp Pro 95M0492
SWITCH, TOGGLE, SPDT, 100mA, 20V; Switch Operation:On-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:1AS2 Series; Contact Current Max:100mA; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 100mA, 20V; Switch Operation:On-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:1AS2 Series; Contact Current Max:100mA; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 95M0492
Product Name Switch, Toggle, Spdt, 100Ma, 20V; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 186239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
Subminiature Fully Illuminated Toggle - B12JJPCF - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Large Trim Switches - T4/T5 - OTTO Controls
Specs
Switch Type Toggle
View Details