CONNECTOR, SMA, BULKHEAD JACK, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 02M0791 |
| Product Name | Connector, Sma, Bulkhead Jack, 50 Ohm, Solder; Connector Type Multicomp Pro |
| Connector Type | SMA |