multicomp PRO Lamp, Incandescent, Mini Bayonet/ba9S, 28V, 1.96W; Supply Voltage Multicomp 1829-10PK

Description
LAMP, INCANDESCENT, MINI BAYONET/BA9S, 28V, 1.96W; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:1; Average Bulb Life:1000h; Product Range:-; Bulb Length (MOL):1.19"; Length:30mm; Lens Style:Tubular, T-3 1/4, 11mm RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, MINI BAYONET/BA9S, 28V, 1.96W; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:1; Average Bulb Life:1000h; Product Range:-; Bulb Length (MOL):1.19"; Length:30mm; Lens Style:Tubular, T-3 1/4, 11mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Mini Bayonet/ba9S, 28V, 1.96W; Supply Voltage Multicomp - 50N8145 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Mini Bayonet/ba9S, 28V, 1.96W; Supply Voltage Multicomp
50N8145
Lamp, Incandescent, Mini Bayonet/ba9S, 28V, 1.96W; Supply Voltage Multicomp 50N8145
LAMP, INCANDESCENT, MINI BAYONET/BA9S, 28V, 1.96W; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:1; Average Bulb Life:1000h; Product Range:-; Bulb Length (MOL):1.19"; Length:30mm; Lens Style:Tubular, T-3 1/4, 11mm RoHS Compliant: Yes

LAMP, INCANDESCENT, MINI BAYONET/BA9S, 28V, 1.96W; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:1; Average Bulb Life:1000h; Product Range:-; Bulb Length (MOL):1.19"; Length:30mm; Lens Style:Tubular, T-3 1/4, 11mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 50N8145
Product Name Lamp, Incandescent, Mini Bayonet/ba9S, 28V, 1.96W; Supply Voltage Multicomp
Rated Average Life 1000 hours
Unlock Full Specs
to access all available technical data