LAMP, INCANDESCENT, MINI SCREW, 48V, 4.8W; Supply Voltage:48V; Lamp Base Type:Miniature Screw; Bulb Size:T-3 1/4; MSCP:3.2; Average Bulb Life:1000h; Product Range:-; Current Rating:100mA; Lead Style:Miniature Screw; Length:30.2mm RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 84N653 |
| Product Name | Lamp, Incandescent, Mini Screw, 48V, 4.8W; Supply Voltage Multicomp |
| Rated Average Life | 1000 hours |