LAMP, INCANDESCENT, MINI BAYONET/BA9S, 28V, 2.8W; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:1.6; Average Bulb Life:1000h; Product Range:-; Bulb Length (MOL):1.19"; Lead Style:Bayonet; Length:30mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 53M5058 |
| Product Name | Lamp, Incandescent, Mini Bayonet/ba9S, 28V, 2.8W; Supply Voltage Multicomp |
| Rated Average Life | 1000 hours |