multicomp PRO Lamp, Incandescent, Mini Bayonet/ba9S, 24V, 4.08W; Supply Voltage Multicomp 1818-10PK

Description
LAMP, INCANDESCENT, MINI BAYONET/BA9S, 24V, 4.08W; Supply Voltage:24V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:3.3; Average Bulb Life:250h; Product Range:-; Bulb Length (MOL):1.19"; Length:30mm; Lens Style:Tubular, T-3 1/4, 11mmRoHS Compliant: Yes
Description
LAMP, INCANDESCENT, MINI BAYONET/BA9S, 24V, 4.08W; Supply Voltage:24V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:3.3; Average Bulb Life:250h; Product Range:-; Bulb Length (MOL):1.19"; Length:30mm; Lens Style:Tubular, T-3 1/4, 11mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Mini Bayonet/ba9S, 24V, 4.08W; Supply Voltage Multicomp - 53M5057 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Mini Bayonet/ba9S, 24V, 4.08W; Supply Voltage Multicomp
53M5057
Lamp, Incandescent, Mini Bayonet/ba9S, 24V, 4.08W; Supply Voltage Multicomp 53M5057
LAMP, INCANDESCENT, MINI BAYONET/BA9S, 24V, 4.08W; Supply Voltage:24V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:3.3; Average Bulb Life:250h; Product Range:-; Bulb Length (MOL):1.19"; Length:30mm; Lens Style:Tubular, T-3 1/4, 11mmRoHS Compliant: Yes

LAMP, INCANDESCENT, MINI BAYONET/BA9S, 24V, 4.08W; Supply Voltage:24V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:3.3; Average Bulb Life:250h; Product Range:-; Bulb Length (MOL):1.19"; Length:30mm; Lens Style:Tubular, T-3 1/4, 11mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 53M5057
Product Name Lamp, Incandescent, Mini Bayonet/ba9S, 24V, 4.08W; Supply Voltage Multicomp
Rated Average Life 250 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 912648 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
INCANDESCENT HAND LAMP - REHL5SRG - Appleton Electric
Specs
Lamp Power 100 watts
View Details
Lamp - FT2410F - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 10 watts
Rated Average Life 7000 hours
View Details
Coated Incandescent Lamp - 150WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 150 watts
Rated Average Life 5000 hours
View Details