multicomp PRO Lamp, Incandescent, Mini Bayonet/ba9S, 14V, 2.8W; Supply Voltage Multicomp 1815-10PK

Description
LAMP, INCANDESCENT, MINI BAYONET/BA9S, 14V, 2.8W; Supply Voltage:14V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:1.4; Average Bulb Life:3000h; Product Range:-; Bulb Length (MOL):1.19"; Length:30mm; Lens Style:Tubular, T-3 1/4, 11mmRoHS Compliant: Yes
Description
LAMP, INCANDESCENT, MINI BAYONET/BA9S, 14V, 2.8W; Supply Voltage:14V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:1.4; Average Bulb Life:3000h; Product Range:-; Bulb Length (MOL):1.19"; Length:30mm; Lens Style:Tubular, T-3 1/4, 11mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Mini Bayonet/ba9S, 14V, 2.8W; Supply Voltage Multicomp - 12P6308 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Mini Bayonet/ba9S, 14V, 2.8W; Supply Voltage Multicomp
12P6308
Lamp, Incandescent, Mini Bayonet/ba9S, 14V, 2.8W; Supply Voltage Multicomp 12P6308
LAMP, INCANDESCENT, MINI BAYONET/BA9S, 14V, 2.8W; Supply Voltage:14V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:1.4; Average Bulb Life:3000h; Product Range:-; Bulb Length (MOL):1.19"; Length:30mm; Lens Style:Tubular, T-3 1/4, 11mmRoHS Compliant: Yes

LAMP, INCANDESCENT, MINI BAYONET/BA9S, 14V, 2.8W; Supply Voltage:14V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:1.4; Average Bulb Life:3000h; Product Range:-; Bulb Length (MOL):1.19"; Length:30mm; Lens Style:Tubular, T-3 1/4, 11mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 12P6308
Product Name Lamp, Incandescent, Mini Bayonet/ba9S, 14V, 2.8W; Supply Voltage Multicomp
Rated Average Life 3000 hours
Unlock Full Specs
to access all available technical data