multicomp PRO Hdmi Audio/video Cable, 1.5M, 28Awg Black; Connector Type A Multicomp Pro 18-94192664

Description
HDMI AUDIO/VIDEO CABLE, 1.5M, 28AWG BLACK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HDMI AUDIO/VIDEO CABLE, 1.5M, 28AWG BLACK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hdmi Audio/video Cable, 1.5M, 28Awg Black; Connector Type A Multicomp Pro - 74M6164 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Audio/video Cable, 1.5M, 28Awg Black; Connector Type A Multicomp Pro
74M6164
Hdmi Audio/video Cable, 1.5M, 28Awg Black; Connector Type A Multicomp Pro 74M6164
HDMI AUDIO/VIDEO CABLE, 1.5M, 28AWG BLACK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

HDMI AUDIO/VIDEO CABLE, 1.5M, 28AWG BLACK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6164
Product Name Hdmi Audio/video Cable, 1.5M, 28Awg Black; Connector Type A Multicomp Pro
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - RG6 - kTB Solutions
Specs
Application RF
Rated Temperature -20 to 70 C (-4 to 158 F)
View Details
Cable Assemblies // Overmolded Cable Assemblies // SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 65.62 ft (200 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details