LAMP, INCANDESCENT, MINI SCREW, 6V, 1.2W; Supply Voltage:6V; Lamp Base Type:Miniature Screw; Bulb Size:T-1 3/4 (5mm); MSCP:0.6; Average Bulb Life:1000h; Product Range:-; Bulb Length (MOL):0.63"; Lead Style:Midget Screw; Length:16mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 50N8134 |
| Product Name | Lamp, Incandescent, Mini Screw, 6V, 1.2W; Supply Voltage Multicomp |
| Rated Average Life | 1000 hours |