multicomp PRO Computer Cable, Vhdci Plug, 2M, Black; Connector Type A Multicomp 1718938

Description
COMPUTER CABLE, VHDCI PLUG, 2M, BLACK; Connector Type A:VHDCI Plug; Connector Type B:VHDCI Plug; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Color:Black; Connector to Connector:VHDCI Plug to VHDCI Plug RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, VHDCI PLUG, 2M, BLACK; Connector Type A:VHDCI Plug; Connector Type B:VHDCI Plug; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Color:Black; Connector to Connector:VHDCI Plug to VHDCI Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Vhdci Plug, 2M, Black; Connector Type A Multicomp - 15R2802 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Vhdci Plug, 2M, Black; Connector Type A Multicomp
15R2802
Computer Cable, Vhdci Plug, 2M, Black; Connector Type A Multicomp 15R2802
COMPUTER CABLE, VHDCI PLUG, 2M, BLACK; Connector Type A:VHDCI Plug; Connector Type B:VHDCI Plug; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Color:Black; Connector to Connector:VHDCI Plug to VHDCI Plug RoHS Compliant: Yes

COMPUTER CABLE, VHDCI PLUG, 2M, BLACK; Connector Type A:VHDCI Plug; Connector Type B:VHDCI Plug; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Color:Black; Connector to Connector:VHDCI Plug to VHDCI Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15R2802
Product Name Computer Cable, Vhdci Plug, 2M, Black; Connector Type A Multicomp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9-Pin Male to Dual Female Splitter - QLC16013 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details