multicomp PRO Cable, Vhdci, 1M; Connector Type A Multicomp 1718937

Description
CABLE, VHDCI, 1M; Connector Type A:VHDCI Plug; Connector Type B:VHDCI, Plug; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:Ivory; Product Range:-; SVHC:No SVHC (07-Jul-2017); Cable Assembly Type:Computer; RoHS Compliant: Yes
Datasheet
Description
CABLE, VHDCI, 1M; Connector Type A:VHDCI Plug; Connector Type B:VHDCI, Plug; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:Ivory; Product Range:-; SVHC:No SVHC (07-Jul-2017); Cable Assembly Type:Computer; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Vhdci, 1M; Connector Type A Multicomp - 15R2801 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Vhdci, 1M; Connector Type A Multicomp
15R2801
Cable, Vhdci, 1M; Connector Type A Multicomp 15R2801
CABLE, VHDCI, 1M; Connector Type A:VHDCI Plug; Connector Type B:VHDCI, Plug; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:Ivory; Product Range:-; SVHC:No SVHC (07-Jul-2017); Cable Assembly Type:Computer; RoHS Compliant: Yes

CABLE, VHDCI, 1M; Connector Type A:VHDCI Plug; Connector Type B:VHDCI, Plug; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:Ivory; Product Range:-; SVHC:No SVHC (07-Jul-2017); Cable Assembly Type:Computer; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15R2801
Product Name Cable, Vhdci, 1M; Connector Type A Multicomp
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details