multicomp PRO Lamp, Incandescent, Telephone Slide, 16V, 640Mw; Supply Voltage Multicomp 16ESB

Description
LAMP, INCANDESCENT, TELEPHONE SLIDE, 16V, 640MW; Supply Voltage:16V; Lamp Base Type:Telephone Slide; Bulb Size:T-2; MSCP:800; Average Bulb Life:7500h; Product Range:-; Bulb Length (MOL):0.92"; Lead Style:Telephone Slide, #5 RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, TELEPHONE SLIDE, 16V, 640MW; Supply Voltage:16V; Lamp Base Type:Telephone Slide; Bulb Size:T-2; MSCP:800; Average Bulb Life:7500h; Product Range:-; Bulb Length (MOL):0.92"; Lead Style:Telephone Slide, #5 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Telephone Slide, 16V, 640Mw; Supply Voltage Multicomp - 50N8213 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Telephone Slide, 16V, 640Mw; Supply Voltage Multicomp
50N8213
Lamp, Incandescent, Telephone Slide, 16V, 640Mw; Supply Voltage Multicomp 50N8213
LAMP, INCANDESCENT, TELEPHONE SLIDE, 16V, 640MW; Supply Voltage:16V; Lamp Base Type:Telephone Slide; Bulb Size:T-2; MSCP:800; Average Bulb Life:7500h; Product Range:-; Bulb Length (MOL):0.92"; Lead Style:Telephone Slide, #5 RoHS Compliant: Yes

LAMP, INCANDESCENT, TELEPHONE SLIDE, 16V, 640MW; Supply Voltage:16V; Lamp Base Type:Telephone Slide; Bulb Size:T-2; MSCP:800; Average Bulb Life:7500h; Product Range:-; Bulb Length (MOL):0.92"; Lead Style:Telephone Slide, #5 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 50N8213
Product Name Lamp, Incandescent, Telephone Slide, 16V, 640Mw; Supply Voltage Multicomp
Rated Average Life 7500 hours
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, incandescent, 30V, 27W - K8107210A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Incandescent Lamp - 120572823 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp - FT1205F - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 5 watts
Rated Average Life 7000 hours
View Details
Shat-R-Shield, Inc.
Specs
Features Shatterproof
Base Type Medium
Lamp Power 100 watts
View Details