multicomp PRO Heat Shrink Tubing, Pvc, White, 100Ft; Shrink Ratio Multicomp Pro 1696

Description
HEAT SHRINK TUBING, PVC, WHITE, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:-; I.D. Supplied - Metric:-; Shrink Tubing / Boot Colour:White; Length - Imperial:100ft; Length - Metric:30.5m; I.D. Recovered Max - Imperial:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, PVC, WHITE, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:-; I.D. Supplied - Metric:-; Shrink Tubing / Boot Colour:White; Length - Imperial:100ft; Length - Metric:30.5m; I.D. Recovered Max - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, Pvc, White, 100Ft; Shrink Ratio Multicomp Pro - 92N3690 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, Pvc, White, 100Ft; Shrink Ratio Multicomp Pro
92N3690
Heat Shrink Tubing, Pvc, White, 100Ft; Shrink Ratio Multicomp Pro 92N3690
HEAT SHRINK TUBING, PVC, WHITE, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:-; I.D. Supplied - Metric:-; Shrink Tubing / Boot Colour:White; Length - Imperial:100ft; Length - Metric:30.5m; I.D. Recovered Max - Imperial:- RoHS Compliant: Yes

HEAT SHRINK TUBING, PVC, WHITE, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:-; I.D. Supplied - Metric:-; Shrink Tubing / Boot Colour:White; Length - Imperial:100ft; Length - Metric:30.5m; I.D. Recovered Max - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 92N3690
Product Name Heat Shrink Tubing, Pvc, White, 100Ft; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-02-QB6IN-28 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details