multicomp PRO Terminal, Female Disconnect, 0.25In, Red; Product Range Multicomp 1677

Description
TERMINAL, FEMALE DISCONNECT, 0.25IN, RED; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWG; Tab Width:0.25"RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FEMALE DISCONNECT, 0.25IN, RED; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWG; Tab Width:0.25"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect, 0.25In, Red; Product Range Multicomp - 92N3598 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.25In, Red; Product Range Multicomp
92N3598
Terminal, Female Disconnect, 0.25In, Red; Product Range Multicomp 92N3598
TERMINAL, FEMALE DISCONNECT, 0.25IN, RED; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWG; Tab Width:0.25"RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.25IN, RED; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWG; Tab Width:0.25"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92N3598
Product Name Terminal, Female Disconnect, 0.25In, Red; Product Range Multicomp
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket - MSSD-C - Festo Corporation
Festo Corporation
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
View Details
Mini Receptacle - 888N-F7AF1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details