multicomp PRO Terminal, Male Disconnect, 0.25In Yellow; Product Range Multicomp 1676

Description
TERMINAL, MALE DISCONNECT, 0.25IN YELLOW; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Tab Width:0.25" RoHS Compliant: Yes
Datasheet
Description
TERMINAL, MALE DISCONNECT, 0.25IN YELLOW; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Tab Width:0.25" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Disconnect, 0.25In Yellow; Product Range Multicomp - 92N3597 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In Yellow; Product Range Multicomp
92N3597
Terminal, Male Disconnect, 0.25In Yellow; Product Range Multicomp 92N3597
TERMINAL, MALE DISCONNECT, 0.25IN YELLOW; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Tab Width:0.25" RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25IN YELLOW; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Tab Width:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92N3597
Product Name Terminal, Male Disconnect, 0.25In Yellow; Product Range Multicomp
Contact Size (AWG) 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products