multicomp PRO Terminal, Male Disconnect, 0.25In, Red; Product Range Multicomp 1674

Description
TERMINAL, MALE DISCONNECT, 0.25IN, RED; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWG; Stud/Tab Size:0.25"RoHS Compliant: Yes
Datasheet
Description
TERMINAL, MALE DISCONNECT, 0.25IN, RED; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWG; Stud/Tab Size:0.25"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Disconnect, 0.25In, Red; Product Range Multicomp - 92N3595 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In, Red; Product Range Multicomp
92N3595
Terminal, Male Disconnect, 0.25In, Red; Product Range Multicomp 92N3595
TERMINAL, MALE DISCONNECT, 0.25IN, RED; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWG; Stud/Tab Size:0.25"RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25IN, RED; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWG; Stud/Tab Size:0.25"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92N3595
Product Name Terminal, Male Disconnect, 0.25In, Red; Product Range Multicomp
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Connectors - 1395G5 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Plugs and Receptacles - 486-3-104-045-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers