multicomp PRO Terminal, Spade/fork, #8, Crimp, Blue; Product Range Multicomp 1672

Description
TERMINAL, SPADE/FORK, #8, CRIMP, BLUE; Product Range:-; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Polyolefin; Insulator Colour:Blue RoHS Compliant: Yes
Datasheet
Description
TERMINAL, SPADE/FORK, #8, CRIMP, BLUE; Product Range:-; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Polyolefin; Insulator Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #8, Crimp, Blue; Product Range Multicomp - 92N3593 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #8, Crimp, Blue; Product Range Multicomp
92N3593
Terminal, Spade/fork, #8, Crimp, Blue; Product Range Multicomp 92N3593
TERMINAL, SPADE/FORK, #8, CRIMP, BLUE; Product Range:-; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Polyolefin; Insulator Colour:Blue RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #8, CRIMP, BLUE; Product Range:-; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Polyolefin; Insulator Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 92N3593
Product Name Terminal, Spade/fork, #8, Crimp, Blue; Product Range Multicomp
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data