The Terminal, Ring Tongue 3/8In Crimp Yellow (Part Number: 92N3591) is designed for use with a stud size of 3/8 inches (M10 metric equivalent) and is suitable for wire sizes up to 10 AWG. The terminal is made of copper with an electro-tin plating finish, ensuring good conductivity and corrosion resistance. The associated tubing is constructed from multiple wall polyolefin, which is meltable and features an integral inner wall. It has a shrink temperature of 275°F (135°C) and can operate continuously in temperatures ranging from -67°F (-55°C) to 230°F (110°C). The tubing exhibits a tensile strength of 2,200 PSI and an ultimate elongation of 500%, making it durable under stress. Additional specifications include a dielectric strength of 1,000V/Mil and a volume resistivity of 1.0 x 10^15 Ω/cm, indicating excellent electrical insulation properties. The tubing is yellow in color and has low water absorption (< 0.1%), contributing to its non-corrosive nature. This terminal is RoHS compliant, making it suitable for environmentally conscious projects.
TERMINAL, RING TONGUE 3/8IN CRIMP YELLOW; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Yellow; Insulator Material:Polyolefin;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 92N3591 |
| Product Name | Terminal, Ring Tongue 3/8In Crimp Yellow; Stud Size - Metric Multicomp |
| Contact Size (AWG) | ? to 10 AWG |