multicomp PRO Lamp, Incandescent, D.c. Prefocus, 6.5V, 17.9W; Supply Voltage Multicomp 1630

Description
LAMP, INCANDESCENT, D.C. PREFOCUS, 6.5V, 17.9W; Supply Voltage:6.5V; Lamp Base Type:D.C. Prefocus; Bulb Size:S-8; MSCP:23; Average Bulb Life:100h; Product Range:-; Bulb Length (MOL):2"; Lead Style:Double Contact Prefocus; Length:51mmRoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, D.C. PREFOCUS, 6.5V, 17.9W; Supply Voltage:6.5V; Lamp Base Type:D.C. Prefocus; Bulb Size:S-8; MSCP:23; Average Bulb Life:100h; Product Range:-; Bulb Length (MOL):2"; Lead Style:Double Contact Prefocus; Length:51mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, D.c. Prefocus, 6.5V, 17.9W; Supply Voltage Multicomp - 50N8131 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, D.c. Prefocus, 6.5V, 17.9W; Supply Voltage Multicomp
50N8131
Lamp, Incandescent, D.c. Prefocus, 6.5V, 17.9W; Supply Voltage Multicomp 50N8131
LAMP, INCANDESCENT, D.C. PREFOCUS, 6.5V, 17.9W; Supply Voltage:6.5V; Lamp Base Type:D.C. Prefocus; Bulb Size:S-8; MSCP:23; Average Bulb Life:100h; Product Range:-; Bulb Length (MOL):2"; Lead Style:Double Contact Prefocus; Length:51mmRoHS Compliant: Yes

LAMP, INCANDESCENT, D.C. PREFOCUS, 6.5V, 17.9W; Supply Voltage:6.5V; Lamp Base Type:D.C. Prefocus; Bulb Size:S-8; MSCP:23; Average Bulb Life:100h; Product Range:-; Bulb Length (MOL):2"; Lead Style:Double Contact Prefocus; Length:51mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 50N8131
Product Name Lamp, Incandescent, D.c. Prefocus, 6.5V, 17.9W; Supply Voltage Multicomp
Rated Average Life 100 hours
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, 28V, wedge type, #655 - K8107185A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
2 suppliers
Incandescent Lamp - 8556 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Miniature Incandescent Lamp - 2357/BP2-12 - GE Lighting
Specs
Base Type BAY15D DOUBLE CONTACT INDEX
Filament Type C-6
Lamp Power 28 watts
View Details
THHC Lighting
Specs
Base Type Wedge
Lamp Power 2 watts
Rated Average Life 7500 hours
View Details