multicomp PRO Lamp, Incandescent, Intermediate Screw, 130V, 15W; Supply Voltage Multicomp 15T7N-130V

Description
LAMP, INCANDESCENT, INTERMEDIATE SCREW, 130V, 15W; Supply Voltage:130V; Lamp Base Type:Intermediate Screw; Bulb Size:T-7; MSCP:-; Average Bulb Life:1500h; Product Range:-; Current Rating:115mA; Lead Style:Intermediate Screw RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, INTERMEDIATE SCREW, 130V, 15W; Supply Voltage:130V; Lamp Base Type:Intermediate Screw; Bulb Size:T-7; MSCP:-; Average Bulb Life:1500h; Product Range:-; Current Rating:115mA; Lead Style:Intermediate Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Intermediate Screw, 130V, 15W; Supply Voltage Multicomp - 16N7519 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Intermediate Screw, 130V, 15W; Supply Voltage Multicomp
16N7519
Lamp, Incandescent, Intermediate Screw, 130V, 15W; Supply Voltage Multicomp 16N7519
LAMP, INCANDESCENT, INTERMEDIATE SCREW, 130V, 15W; Supply Voltage:130V; Lamp Base Type:Intermediate Screw; Bulb Size:T-7; MSCP:-; Average Bulb Life:1500h; Product Range:-; Current Rating:115mA; Lead Style:Intermediate Screw RoHS Compliant: Yes

LAMP, INCANDESCENT, INTERMEDIATE SCREW, 130V, 15W; Supply Voltage:130V; Lamp Base Type:Intermediate Screw; Bulb Size:T-7; MSCP:-; Average Bulb Life:1500h; Product Range:-; Current Rating:115mA; Lead Style:Intermediate Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 16N7519
Product Name Lamp, Incandescent, Intermediate Screw, 130V, 15W; Supply Voltage Multicomp
Rated Average Life 1500 hours
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, incandescent, LiteStak, 15W, 120V - K8107194A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
2 suppliers
Incandescent Lamp - 19513936 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Standard Incandescent Lamp - 150A23/RS-130V/15243 - OSRAM SYLVANIA, Inc.
Specs
Filament Type C-17
Lamp Power 150 watts
Rated Average Life 1000 hours
View Details
Standard Incandescent Lamp - 200A/W-PK6-120 - GE Lighting
Specs
Base Type Medium; Screw Terminals
Filament Type CC-8
Lamp Power 200 watts
View Details