multicomp PRO Lamp, Incandescent, 130V, 15W; Supply Voltage Multicomp 15T7DC-130V

Description
LAMP, INCANDESCENT, 130V, 15W; Supply Voltage:130V; Lamp Base Type:BA15d; Bulb Size:T-7; MSCP:-; Average Bulb Life:1500h; Product Range:-; Current Rating:115mA; Lead Style:Bayonet; Length:57.2mm; Lens Style:Tubular, T-7, 0.875" RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, 130V, 15W; Supply Voltage:130V; Lamp Base Type:BA15d; Bulb Size:T-7; MSCP:-; Average Bulb Life:1500h; Product Range:-; Current Rating:115mA; Lead Style:Bayonet; Length:57.2mm; Lens Style:Tubular, T-7, 0.875" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, 130V, 15W; Supply Voltage Multicomp - 16M2720 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, 130V, 15W; Supply Voltage Multicomp
16M2720
Lamp, Incandescent, 130V, 15W; Supply Voltage Multicomp 16M2720
LAMP, INCANDESCENT, 130V, 15W; Supply Voltage:130V; Lamp Base Type:BA15d; Bulb Size:T-7; MSCP:-; Average Bulb Life:1500h; Product Range:-; Current Rating:115mA; Lead Style:Bayonet; Length:57.2mm; Lens Style:Tubular, T-7, 0.875" RoHS Compliant: Yes

LAMP, INCANDESCENT, 130V, 15W; Supply Voltage:130V; Lamp Base Type:BA15d; Bulb Size:T-7; MSCP:-; Average Bulb Life:1500h; Product Range:-; Current Rating:115mA; Lead Style:Bayonet; Length:57.2mm; Lens Style:Tubular, T-7, 0.875" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 16M2720
Product Name Lamp, Incandescent, 130V, 15W; Supply Voltage Multicomp
Rated Average Life 1500 hours
Unlock Full Specs
to access all available technical data