LAMP, INCANDESCENT, 130V, 15W; Supply Voltage:130V; Lamp Base Type:Candelabra Screw; Bulb Size:T-7; MSCP:-; Average Bulb Life:1500h; Product Range:-; Current Rating:115mA; Lead Style:Candelabra Screw; Length:57.2mm; Power Rating:15W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 16M2719 |
| Product Name | Lamp, Incandescent, 130V, 15W; Supply Voltage Multicomp |
| Lamp Power | 15 watts |