LAMP, INCANDESCENT, 145V, 15W; Supply Voltage:145V; Lamp Base Type:Candelabra Screw; Bulb Size:T-6; MSCP:-; Average Bulb Life:2000h; Product Range:-; Current Rating:103mA; Lead Style:Candelabra Screw; Length:77.7mm; Power Rating:15W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 16M2718 |
| Product Name | Lamp, Incandescent, 145V, 15W; Supply Voltage Multicomp |
| Lamp Power | 15 watts |