multicomp PRO Wire-Board Connector Plug, 26 Position, 2.54Mm; Connector Systems Multicomp Pro 1565526

Description
WIRE-BOARD CONNECTOR PLUG, 26 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:- RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR PLUG, 26 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Plug, 26 Position, 2.54Mm; Connector Systems Multicomp Pro - 99R2190 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Plug, 26 Position, 2.54Mm; Connector Systems Multicomp Pro
99R2190
Wire-Board Connector Plug, 26 Position, 2.54Mm; Connector Systems Multicomp Pro 99R2190
WIRE-BOARD CONNECTOR PLUG, 26 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:- RoHS Compliant: Yes

WIRE-BOARD CONNECTOR PLUG, 26 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99R2190
Product Name Wire-Board Connector Plug, 26 Position, 2.54Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products