multicomp PRO Wire-Board Connector Plug, 16 Position, 2.54Mm; Connector Systems Multicomp Pro 1565524

Description
WIRE-BOARD CONNECTOR PLUG, 16 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:- RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR PLUG, 16 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Plug, 16 Position, 2.54Mm; Connector Systems Multicomp Pro - 99R2188 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Plug, 16 Position, 2.54Mm; Connector Systems Multicomp Pro
99R2188
Wire-Board Connector Plug, 16 Position, 2.54Mm; Connector Systems Multicomp Pro 99R2188
WIRE-BOARD CONNECTOR PLUG, 16 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:- RoHS Compliant: Yes

WIRE-BOARD CONNECTOR PLUG, 16 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99R2188
Product Name Wire-Board Connector Plug, 16 Position, 2.54Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
75 Ohm TNC Connectors, Straight Plug - 190708 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details