multicomp PRO Wire-Board Connector Plug, 14 Position, 2.54Mm; Connector Systems Multicomp Pro 1565523

Description
WIRE-BOARD CONNECTOR PLUG, 14 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:- RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR PLUG, 14 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Plug, 14 Position, 2.54Mm; Connector Systems Multicomp Pro - 99R2187 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Plug, 14 Position, 2.54Mm; Connector Systems Multicomp Pro
99R2187
Wire-Board Connector Plug, 14 Position, 2.54Mm; Connector Systems Multicomp Pro 99R2187
WIRE-BOARD CONNECTOR PLUG, 14 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:- RoHS Compliant: Yes

WIRE-BOARD CONNECTOR PLUG, 14 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99R2187
Product Name Wire-Board Connector Plug, 14 Position, 2.54Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details