multicomp PRO Rf/coaxial, Tnc Plug, Straight, 75 Ohm, Crimp; Connector Type Multicomp Pro 1544

Description
RF/COAXIAL, TNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59; Contact Material:Brass; Frequency Max:1GHz RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL, TNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59; Contact Material:Brass; Frequency Max:1GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial, Tnc Plug, Straight, 75 Ohm, Crimp; Connector Type Multicomp Pro - 92N3390 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Tnc Plug, Straight, 75 Ohm, Crimp; Connector Type Multicomp Pro
92N3390
Rf/coaxial, Tnc Plug, Straight, 75 Ohm, Crimp; Connector Type Multicomp Pro 92N3390
RF/COAXIAL, TNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59; Contact Material:Brass; Frequency Max:1GHz RoHS Compliant: Yes

RF/COAXIAL, TNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59; Contact Material:Brass; Frequency Max:1GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 92N3390
Product Name Rf/coaxial, Tnc Plug, Straight, 75 Ohm, Crimp; Connector Type Multicomp Pro
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA23 - kTB Solutions
Specs
Frequency 0.000 to 33.000 GHz
View Details
“N” Male to Double Banana Plug, Adapter - 9415 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details
2 suppliers
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Right Angle
Termination Solder
View Details