multicomp PRO Rf/coaxial Adapter, Tnc Jack-N Plug; Convert From Coax Type Multicomp Pro 1542

Description
RF/COAXIAL ADAPTER, TNC JACK-N PLUG; Convert From Coax Type:TNC; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL ADAPTER, TNC JACK-N PLUG; Convert From Coax Type:TNC; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial Adapter, Tnc Jack-N Plug; Convert From Coax Type Multicomp Pro - 92N3388 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Tnc Jack-N Plug; Convert From Coax Type Multicomp Pro
92N3388
Rf/coaxial Adapter, Tnc Jack-N Plug; Convert From Coax Type Multicomp Pro 92N3388
RF/COAXIAL ADAPTER, TNC JACK-N PLUG; Convert From Coax Type:TNC; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, TNC JACK-N PLUG; Convert From Coax Type:TNC; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 92N3388
Product Name Rf/coaxial Adapter, Tnc Jack-N Plug; Convert From Coax Type Multicomp Pro
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Cable Mount Connector - 5213-2CCSF - Richardson RFPD
Amphenol Communications Solutions
Specs
Gender Male / Plug
Geometry Straight
Termination Clamp
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type BNC
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - TE-A-185-MM - Maury Microwave
Specs
Gender Male / Plug
Frequency 67.000 GHz
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details