multicomp PRO Esd Grid Tape, 12Mm, Per Roll; Tape Type Multicomp 154-0140

Description
ESD GRID TAPE, 12MM, PER ROLL; Tape Type:-; Tape Backing Material:-; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:40m; Tape Length - Imperial:15.75ft; Tape Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
ESD GRID TAPE, 12MM, PER ROLL; Tape Type:-; Tape Backing Material:-; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:40m; Tape Length - Imperial:15.75ft; Tape Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Esd Grid Tape, 12Mm, Per Roll; Tape Type Multicomp - 25AJ3147 - Newark, An Avnet Company
Chicago, IL, United States
Esd Grid Tape, 12Mm, Per Roll; Tape Type Multicomp
25AJ3147
Esd Grid Tape, 12Mm, Per Roll; Tape Type Multicomp 25AJ3147
ESD GRID TAPE, 12MM, PER ROLL; Tape Type:-; Tape Backing Material:-; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:40m; Tape Length - Imperial:15.75ft; Tape Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

ESD GRID TAPE, 12MM, PER ROLL; Tape Type:-; Tape Backing Material:-; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:40m; Tape Length - Imperial:15.75ft; Tape Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 25AJ3147
Product Name Esd Grid Tape, 12Mm, Per Roll; Tape Type Multicomp
Width 0.4700 inches (11.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - e-PTFE 20 0.7 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 7.87E-4 inches (0.0200 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
High Temp/Plasticizer Resistant Acrylic Transfer - 1143 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0030 inches (0.0762 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details