The TNC Male Crimp connector, part number 92N3385, is designed for RF/coaxial applications with a 50-ohm impedance. It features a straight plug configuration and is suitable for crimp termination. The connector operates effectively within a frequency range of 0 to 7 GHz, with a maximum working voltage of 500V RMS at sea level. It exhibits an insertion loss of less than -0.2 dB at 3 GHz and a maximum Voltage Standing Wave Ratio (VSWR) of 1.3:1 at the same frequency. The connector's body and shell are made of nickel-plated brass, while the pin is gold-plated brass. The dielectric is constructed from DELRIN, and it includes a red S.I. rubber gasket. This connector is compatible with coaxial cable types such as RG8X and LMR-240, making it a versatile choice for various RF applications.
RF/COAXIAL, TNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8X , LMR-240; Contact Material:Brass; Frequency Max:7GHzRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 92N3385 |
| Product Name | Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Multicomp Pro |
| Connector Type | TNC |