multicomp PRO Rf/coaxial, Uhf Plug, Straight, Solder; Connector Type Multicomp Pro 1533

Description
RF/COAXIAL, UHF PLUG, STRAIGHT, SOLDER; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:RG8, RG8A, RG9, RG9A, RG9B, RG213, RG214; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL, UHF PLUG, STRAIGHT, SOLDER; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:RG8, RG8A, RG9, RG9A, RG9B, RG213, RG214; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial, Uhf Plug, Straight, Solder; Connector Type Multicomp Pro - 92N3379 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Uhf Plug, Straight, Solder; Connector Type Multicomp Pro
92N3379
Rf/coaxial, Uhf Plug, Straight, Solder; Connector Type Multicomp Pro 92N3379
RF/COAXIAL, UHF PLUG, STRAIGHT, SOLDER; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:RG8, RG8A, RG9, RG9A, RG9B, RG213, RG214; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, UHF PLUG, STRAIGHT, SOLDER; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:RG8, RG8A, RG9, RG9A, RG9B, RG213, RG214; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 92N3379
Product Name Rf/coaxial, Uhf Plug, Straight, Solder; Connector Type Multicomp Pro
Connector Type UHF
Unlock Full Specs
to access all available technical data

Similar Products

“N” Female to BNC Male, Adapter - 9048 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - NASQ-B - kTB Solutions
Specs
Frequency 0.000 to 6.000 GHz
View Details
75 Ohm Quad Connector, BNC Jack to Jack (4 Jacks) - 190054 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Gender Male / Plug
View Details