multicomp PRO Heat-Shrink Tubing, 2 Multicomp Pro 15130

Description
HEAT-SHRINK TUBING, 2:1, RED, 1.1MM ROHS COMPLIANT: YES
Description
HEAT-SHRINK TUBING, 2:1, RED, 1.1MM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

Heat-shrink tubing, part number 52AH7887, is a 2:1 polyolefin product designed for various applications requiring flexible and efficient insulation. It operates effectively within a temperature range of -55°C to +125°C, with a minimum shrink temperature of 70°C and full recovery at 125°C. The tubing is halogen-free and exhibits good mechanical and electrical performance, making it suitable for protecting temperature-sensitive components, such as PVC jacketed wires and cables. The tubing features a shrink ratio of 2:1 and is available in multiple colors, including green/yellow, white, green, yellow, blue, red, black, and grey. It has a tensile strength of at least 10.4 MPa and an ultimate elongation of over 200%. The product also passes flammability tests and demonstrates excellent dielectric strength of at least 15 kV/mm. The tubing is available in various sizes, with internal diameters ranging from 1.2 mm to 152.4 mm, allowing for versatile application across different projects.

Datasheet Summary
Powered by GS/AI

Heat-shrink tubing, part number 52AH7887, is a 2:1 polyolefin product designed for various applications requiring flexible and efficient insulation. It operates effectively within a temperature range of -55°C to +125°C, with a minimum shrink temperature of 70°C and full recovery at 125°C. The tubing is halogen-free and exhibits good mechanical and electrical performance, making it suitable for protecting temperature-sensitive components, such as PVC jacketed wires and cables. The tubing features a shrink ratio of 2:1 and is available in multiple colors, including green/yellow, white, green, yellow, blue, red, black, and grey. It has a tensile strength of at least 10.4 MPa and an ultimate elongation of over 200%. The product also passes flammability tests and demonstrates excellent dielectric strength of at least 15 kV/mm. The tubing is available in various sizes, with internal diameters ranging from 1.2 mm to 152.4 mm, allowing for versatile application across different projects.

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Multicomp Pro - 52AH7887 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Multicomp Pro
52AH7887
Heat-Shrink Tubing, 2 Multicomp Pro 52AH7887
HEAT-SHRINK TUBING, 2:1, RED, 1.1MM ROHS COMPLIANT: YES

HEAT-SHRINK TUBING, 2:1, RED, 1.1MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 52AH7887
Product Name Heat-Shrink Tubing, 2 Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 Ultra Thin Wall Heat Shrink Tubing - Q2-CB-10MM-01-SS100M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details