RF/COAXIAL, MCX PLUG, STR, 50 OHM, CRIMP; Connector Type:MCX Coaxial; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG188A, RG316; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 92N3359 |
| Product Name | Rf/coaxial, Mcx Plug, Str, 50 Ohm, Crimp; Connector Type Multicomp |
| Connector Type | MCX |