COAXIAL ADAPTER, MINI UHF PLUG-TNC JACK; Convert From Coax Type:UHF; Convert From Gender:Plug; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 92N3356 |
| Product Name | Coaxial Adapter, Mini Uhf Plug-Tnc Jack; Convert From Coax Type Multicomp Pro |
| Connector Type | Mini-UHF; TNC; UHF |