RF/COAXIAL ADAPTER, MINI UHF PLUG-N JACK; Convert From Coax Type:UHF; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series CoaxialRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 92N3354 |
| Product Name | Rf/coaxial Adapter, Mini Uhf Plug-N Jack; Convert From Coax Type Multicomp Pro |
| Connector Type | Mini-UHF; UHF |