multicomp PRO Rf/coaxial, Mini Uhf Plug, Straight, 50 Ohm, Crimp; Connector Type Multicomp Pro 1507

Description
RF/COAXIAL, MINI UHF PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:Mini UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG141A RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL, MINI UHF PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:Mini UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG141A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial, Mini Uhf Plug, Straight, 50 Ohm, Crimp; Connector Type Multicomp Pro - 92N3353 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Mini Uhf Plug, Straight, 50 Ohm, Crimp; Connector Type Multicomp Pro
92N3353
Rf/coaxial, Mini Uhf Plug, Straight, 50 Ohm, Crimp; Connector Type Multicomp Pro 92N3353
RF/COAXIAL, MINI UHF PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:Mini UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG141A RoHS Compliant: Yes

RF/COAXIAL, MINI UHF PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:Mini UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG141A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 92N3353
Product Name Rf/coaxial, Mini Uhf Plug, Straight, 50 Ohm, Crimp; Connector Type Multicomp Pro
Connector Type Mini-UHF; UHF
Unlock Full Specs
to access all available technical data

Similar Products

128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Straight
View Details
BNC Female Isolated Ground Bulkhead Receptacle - 9232 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - 7824B1 - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 50.000 GHz
View Details