LAMP, HALOGEN, MBC, 3.2VDC, 512mW; Supply Voltage:3.2VDC; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:0.2; Average Bulb Life:3000h; Product Range:-; Forward Current If:0.16A; Forward Voltage:3.2V; Lead Style:Bayonet RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 13P0406 |
| Product Name | Lamp, Halogen, Mbc, 3.2Vdc, 512Mw; Supply Voltage Multicomp |
| Rated Average Life | 3000 hours |