LAMP, INCANDESCENT, MINI SCREW, 14V, 2.8W; Supply Voltage:14V; Lamp Base Type:Miniature Screw; Bulb Size:T-3 1/4; MSCP:1.4; Average Bulb Life:3000h; Product Range:-; Current Rating:200mA; Lead Style:Miniature Screw; Length:30.2mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 92N4433 |
| Product Name | Lamp, Incandescent, Mini Screw, 14V, 2.8W; Supply Voltage Multicomp |
| Rated Average Life | 3000 hours |