multicomp PRO Tubing, Split Loom, 9.221Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro 1442

Description
TUBING, SPLIT LOOM, 9.221MM, BLACK, 100FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:9.221mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes
Datasheet
Description
TUBING, SPLIT LOOM, 9.221MM, BLACK, 100FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:9.221mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubing, Split Loom, 9.221Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro - 92N3682 - Newark, An Avnet Company
Chicago, IL, United States
Tubing, Split Loom, 9.221Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro
92N3682
Tubing, Split Loom, 9.221Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro 92N3682
TUBING, SPLIT LOOM, 9.221MM, BLACK, 100FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:9.221mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

TUBING, SPLIT LOOM, 9.221MM, BLACK, 100FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:9.221mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 92N3682
Product Name Tubing, Split Loom, 9.221Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing; Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Tubing - Q-150K-11/2-01-QB6IN-1-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Tubular Braid - 1100/1101 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details