multicomp PRO Tubing, Split Loom, 6.554Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro 1441

Description
TUBING, SPLIT LOOM, 6.554MM, BLACK, 100FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:6.554mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes
Datasheet
Description
TUBING, SPLIT LOOM, 6.554MM, BLACK, 100FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:6.554mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubing, Split Loom, 6.554Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro - 92N3681 - Newark, An Avnet Company
Chicago, IL, United States
Tubing, Split Loom, 6.554Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro
92N3681
Tubing, Split Loom, 6.554Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro 92N3681
TUBING, SPLIT LOOM, 6.554MM, BLACK, 100FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:6.554mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

TUBING, SPLIT LOOM, 6.554MM, BLACK, 100FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:6.554mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 92N3681
Product Name Tubing, Split Loom, 6.554Mm, Black, 100Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing; Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-04-QB6IN-20 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details