multicomp PRO Tubing, Split Loom, 23Mm, Black, 50Ft; Sleeving / Tubing Type Multicomp Pro 1440

Description
TUBING, SPLIT LOOM, 23MM, BLACK, 50FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Black; Internal Diameter:23mm; Length - Metric:15.24m; Length - Imperial:50ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TUBING, SPLIT LOOM, 23MM, BLACK, 50FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Black; Internal Diameter:23mm; Length - Metric:15.24m; Length - Imperial:50ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubing, Split Loom, 23Mm, Black, 50Ft; Sleeving / Tubing Type Multicomp Pro - 92N3680 - Newark, An Avnet Company
Chicago, IL, United States
Tubing, Split Loom, 23Mm, Black, 50Ft; Sleeving / Tubing Type Multicomp Pro
92N3680
Tubing, Split Loom, 23Mm, Black, 50Ft; Sleeving / Tubing Type Multicomp Pro 92N3680
TUBING, SPLIT LOOM, 23MM, BLACK, 50FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Black; Internal Diameter:23mm; Length - Metric:15.24m; Length - Imperial:50ft; Product Range:- RoHS Compliant: Yes

TUBING, SPLIT LOOM, 23MM, BLACK, 50FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Black; Internal Diameter:23mm; Length - Metric:15.24m; Length - Imperial:50ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 92N3680
Product Name Tubing, Split Loom, 23Mm, Black, 50Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing; Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-3/16-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details