The Tubing, Split Loom, 15.571mm, Grey, 50ft is constructed from flame retardant polyethylene, providing good chemical and abrasion resistance. It exhibits excellent flexibility and operates effectively within a temperature range of -40°C to +93°C (-40°F to 200°F). The tubing has a specific gravity of 1.005 and demonstrates significant elongation at break (945%) and yield (167%). Its tensile strength at 25°C is approximately 15 MPa. The product is suitable for various applications requiring protective sleeving for wires and cables, ensuring compliance with RoHS standards.
TUBING, SPLIT LOOM, 15.571MM, GREY, 50FT; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Grey; Internal Diameter:15.571mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 92N3672 |
| Product Name | Tubing, Split Loom, 15.571Mm, Grey, 50Ft; Sleeving / Tubing Type Multicomp Pro |
| Sleeving | Shrink Tubing; Split Wire Loom |