multicomp PRO Drill Bit, Hp Shank, 1.5Mm, 47Mm; Drill Bit Size Metric Multicomp 143-0085

Description
DRILL BIT, HP SHANK, 1.5MM, 47MM; Drill Bit Size Metric:1.5mm; Drill Bit Size Imperial:0.06"; Effective Length:10mm; Overall Length:47mm; Product Range:- RoHS Compliant: NA
Datasheet
Description
DRILL BIT, HP SHANK, 1.5MM, 47MM; Drill Bit Size Metric:1.5mm; Drill Bit Size Imperial:0.06"; Effective Length:10mm; Overall Length:47mm; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit, Hp Shank, 1.5Mm, 47Mm; Drill Bit Size Metric Multicomp - 74M5930 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit, Hp Shank, 1.5Mm, 47Mm; Drill Bit Size Metric Multicomp
74M5930
Drill Bit, Hp Shank, 1.5Mm, 47Mm; Drill Bit Size Metric Multicomp 74M5930
DRILL BIT, HP SHANK, 1.5MM, 47MM; Drill Bit Size Metric:1.5mm; Drill Bit Size Imperial:0.06"; Effective Length:10mm; Overall Length:47mm; Product Range:- RoHS Compliant: NA

DRILL BIT, HP SHANK, 1.5MM, 47MM; Drill Bit Size Metric:1.5mm; Drill Bit Size Imperial:0.06"; Effective Length:10mm; Overall Length:47mm; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 74M5930
Product Name Drill Bit, Hp Shank, 1.5Mm, 47Mm; Drill Bit Size Metric Multicomp
Diameter 0.059 inch (1.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239935 - RS Components, Ltd.
Specs
Diameter 0.709 inch (18.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
High Speed Drill 220HD-GP-1/8 - 220HD-GP-1/8 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
1-1/2" (38mm) IMPACT READY Hole Saw - D180024IR - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application General Purpose
View Details