multicomp PRO Drill Bit, Hp Shank, 1.3Mm, 44Mm; Drill Bit Size Metric Multicomp 143-0060

Description
DRILL BIT, HP SHANK, 1.3MM, 44MM; Drill Bit Size Metric:1.3mm; Drill Bit Size Imperial:0.051"; Effective Length:10mm; Overall Length:44mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DRILL BIT, HP SHANK, 1.3MM, 44MM; Drill Bit Size Metric:1.3mm; Drill Bit Size Imperial:0.051"; Effective Length:10mm; Overall Length:44mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit, Hp Shank, 1.3Mm, 44Mm; Drill Bit Size Metric Multicomp - 74M5925 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit, Hp Shank, 1.3Mm, 44Mm; Drill Bit Size Metric Multicomp
74M5925
Drill Bit, Hp Shank, 1.3Mm, 44Mm; Drill Bit Size Metric Multicomp 74M5925
DRILL BIT, HP SHANK, 1.3MM, 44MM; Drill Bit Size Metric:1.3mm; Drill Bit Size Imperial:0.051"; Effective Length:10mm; Overall Length:44mm; Product Range:- RoHS Compliant: Yes

DRILL BIT, HP SHANK, 1.3MM, 44MM; Drill Bit Size Metric:1.3mm; Drill Bit Size Imperial:0.051"; Effective Length:10mm; Overall Length:44mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 74M5925
Product Name Drill Bit, Hp Shank, 1.3Mm, 44Mm; Drill Bit Size Metric Multicomp
Diameter 0.051 inch (1.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.315 inch (8.0 mm)
OAL 4.61 inch (117 mm)
View Details
Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
High Speed Drill 221B-GP-#1 - 221B-GP-#1 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
1/2" Cobalt Jobber Length Drill - DD4032B6 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details