multicomp PRO Drill Bit, Hp Shank, 0.8Mm, 45Mm; Drill Bit Size Metric Multicomp 143-0057

Description
DRILL BIT, HP SHANK, 0.8MM, 45MM; Drill Bit Size Metric:0.8mm; Drill Bit Size Imperial:0.031"; Effective Length:10mm; Overall Length:45mm; Product Range:- RoHS Compliant: Yes
Description
DRILL BIT, HP SHANK, 0.8MM, 45MM; Drill Bit Size Metric:0.8mm; Drill Bit Size Imperial:0.031"; Effective Length:10mm; Overall Length:45mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Drill Bit, Hp Shank, 0.8Mm, 45Mm; Drill Bit Size Metric Multicomp - 74M5922 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit, Hp Shank, 0.8Mm, 45Mm; Drill Bit Size Metric Multicomp
74M5922
Drill Bit, Hp Shank, 0.8Mm, 45Mm; Drill Bit Size Metric Multicomp 74M5922
DRILL BIT, HP SHANK, 0.8MM, 45MM; Drill Bit Size Metric:0.8mm; Drill Bit Size Imperial:0.031"; Effective Length:10mm; Overall Length:45mm; Product Range:- RoHS Compliant: Yes

DRILL BIT, HP SHANK, 0.8MM, 45MM; Drill Bit Size Metric:0.8mm; Drill Bit Size Imperial:0.031"; Effective Length:10mm; Overall Length:45mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 74M5922
Product Name Drill Bit, Hp Shank, 0.8Mm, 45Mm; Drill Bit Size Metric Multicomp
Diameter 0.031 inch (0.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216050 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.252 inch (108.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB152UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw Kit - 835 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill Set
Drill Type Hole Saw
Diameter 0.875 to 4.500 inch (22.2 to 114.3 mm)
View Details