LAMP, INCANDESCENT, MINI SCREW, 2.47V, 741MW; Supply Voltage:2.47V; Lamp Base Type:Miniature Screw; Bulb Size:G-3 1/2; MSCP:0.5; Average Bulb Life:15h; Product Range:-; Current Rating:300mA; Lead Style:Miniature Screw; Length:24mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 12P6307 |
| Product Name | Lamp, Incandescent, Mini Screw, 2.47V, 741Mw; Supply Voltage Multicomp |
| Rated Average Life | 15 hours |