multicomp PRO Lamp, Halogen, S.c. Bayonet, 13V, 19.5W; Supply Voltage Multicomp 1383

Description
LAMP, HALOGEN, S.C. BAYONET, 13V, 19.5W; Supply Voltage:13VDC; Lamp Base Type:S.C. Bayonet; Bulb Size:R-12; MSCP:-; Average Bulb Life:300h; Product Range:-; Colour:Clear; Forward Current If:1.5A; Forward Voltage:13V RoHS Compliant: Yes
Datasheet
Description
LAMP, HALOGEN, S.C. BAYONET, 13V, 19.5W; Supply Voltage:13VDC; Lamp Base Type:S.C. Bayonet; Bulb Size:R-12; MSCP:-; Average Bulb Life:300h; Product Range:-; Colour:Clear; Forward Current If:1.5A; Forward Voltage:13V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Halogen, S.c. Bayonet, 13V, 19.5W; Supply Voltage Multicomp - 12P6306 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Halogen, S.c. Bayonet, 13V, 19.5W; Supply Voltage Multicomp
12P6306
Lamp, Halogen, S.c. Bayonet, 13V, 19.5W; Supply Voltage Multicomp 12P6306
LAMP, HALOGEN, S.C. BAYONET, 13V, 19.5W; Supply Voltage:13VDC; Lamp Base Type:S.C. Bayonet; Bulb Size:R-12; MSCP:-; Average Bulb Life:300h; Product Range:-; Colour:Clear; Forward Current If:1.5A; Forward Voltage:13V RoHS Compliant: Yes

LAMP, HALOGEN, S.C. BAYONET, 13V, 19.5W; Supply Voltage:13VDC; Lamp Base Type:S.C. Bayonet; Bulb Size:R-12; MSCP:-; Average Bulb Life:300h; Product Range:-; Colour:Clear; Forward Current If:1.5A; Forward Voltage:13V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 12P6306
Product Name Lamp, Halogen, S.c. Bayonet, 13V, 19.5W; Supply Voltage Multicomp
Rated Average Life 300 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 120572828 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
500/R40/MOG/FLOOD/CLEAR -  - Interlectric Corporation
Interlectric Corporation
Specs
Base Type Mogul Base
Filament Type R40
Lamp Power 500 watts
View Details
JKL Components Corporation
Specs
Base Type 2-Pin
Rated Average Life 1000 hours
Mean Lumens 4.02 lm (0.3200 cp)
View Details