CERAMIC TWEEZERS, CURVED TIP, EACH; Tweezer Type:General Purpose; Tweezer Tip Type / Style:Curve, Pointed; Overall Length:115"; Tweezer Body Material:Ceramic; Tweezer Tip Material:Ceramic; Product Range:-; SVHC:No SVHC ( RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 74M5899 |
| Product Name | Ceramic Tweezers, Curved Tip, Each; Tweezer Type Multicomp |