FINE TWEEZER, 115MM, CERAMIC; Tweezer Type:General Purpose; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:115mm; Tweezer Body Material:Ceramic; Tweezer Tip Material:Ceramic; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 74M5897 |
| Product Name | Fine Tweezer, 115Mm, Ceramic; Tweezer Type Multicomp |